Techsil Limited BJB F171 Fast-Casting Polyurethane 70 Shore A 60lb BJPU14700

Description
F171 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F171 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 70 Shore A 3-3.5 mins work time 1 - 2 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment If you are looking for a slightly longer work time, it may be worth considering the F-170
Datasheet
Description
F171 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F171 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 70 Shore A 3-3.5 mins work time 1 - 2 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment If you are looking for a slightly longer work time, it may be worth considering the F-170
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB F171 Fast-Casting Polyurethane 70 Shore A 60lb - BJPU14700 - Techsil Limited
Bidford on Avon, United Kingdom
BJB F171 Fast-Casting Polyurethane 70 Shore A 60lb
BJPU14700
BJB F171 Fast-Casting Polyurethane 70 Shore A 60lb BJPU14700
F171 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F171 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 70 Shore A 3-3.5 mins work time 1 - 2 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment If you are looking for a slightly longer work time, it may be worth considering the F-170

F171 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding.

F171 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system.

Product Specifications

  • 70 Shore A
  • 3-3.5 mins work time
  • 1 - 2 hours demold time
  • Fully RoHS/REACH Compliant
  • Translucent amber in color - easy to pigment

If you are looking for a slightly longer work time, it may be worth considering the F-170

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14700
Product Name BJB F171 Fast-Casting Polyurethane 70 Shore A 60lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
ExxonMobil™ EnBA Copolymer Resins - ExxonMobil™ EnBA EN 33331 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Melt Flow 330.00 g / 10 minutes
View Details
POLYPROPYLENE (PP) BLACK PELLETS - SG702 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details