Techsil Limited Momentive RTV664 Blue Moulding Silicone 1kg Kit MOSI07017

Description
RTV664 is a two part addition curing mold making silicone rubber from Momentive which offers a high durometer for applications requiring greater dimensional stability. It offers excellent chemical and abrasion resistance and was designed for use in high production applications on manufacturing lines. Product Benefits Convenient 10:1 mixing ratio Excellent dimensional stability High tear strength Virtually no shrinkage (at room temperature cure) Excellent chemical and abrasion resistance Long working time at room temperature allows for potting or reproduction of larger parts Cure rate can be accelerate with heat Technical Properties Color: Blue Cured Shore Hardness: 62 Shore A Elongation: 245% Operating Temperature: -60°C to +200°C
Description
RTV664 is a two part addition curing mold making silicone rubber from Momentive which offers a high durometer for applications requiring greater dimensional stability. It offers excellent chemical and abrasion resistance and was designed for use in high production applications on manufacturing lines. Product Benefits Convenient 10:1 mixing ratio Excellent dimensional stability High tear strength Virtually no shrinkage (at room temperature cure) Excellent chemical and abrasion resistance Long working time at room temperature allows for potting or reproduction of larger parts Cure rate can be accelerate with heat Technical Properties Color: Blue Cured Shore Hardness: 62 Shore A Elongation: 245% Operating Temperature: -60°C to +200°C
Datasheet
Datasheet Summary
Powered by GS/AI

Momentive RTV664 Blue Moulding Silicone is a two-part addition curing silicone rubber designed for mold making applications that require high durometer and dimensional stability. With a Shore A hardness of 62, it provides excellent chemical and abrasion resistance, making it suitable for high production environments. The product features a convenient 10:1 mixing ratio and has a long work life of approximately 2 hours, allowing for the reproduction of larger parts. It cures at room temperature with virtually no shrinkage and can withstand service temperatures ranging from -60°C to +200°C. Typical applications include architectural and furniture molding as well as prototyping.

Datasheet Summary
Powered by GS/AI

Momentive RTV664 Blue Moulding Silicone is a two-part addition curing silicone rubber designed for mold making applications that require high durometer and dimensional stability. With a Shore A hardness of 62, it provides excellent chemical and abrasion resistance, making it suitable for high production environments. The product features a convenient 10:1 mixing ratio and has a long work life of approximately 2 hours, allowing for the reproduction of larger parts. It cures at room temperature with virtually no shrinkage and can withstand service temperatures ranging from -60°C to +200°C. Typical applications include architectural and furniture molding as well as prototyping.

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV664 Blue Moulding Silicone 1kg Kit - MOSI07017 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV664 Blue Moulding Silicone 1kg Kit
MOSI07017
Momentive RTV664 Blue Moulding Silicone 1kg Kit MOSI07017
RTV664 is a two part addition curing mold making silicone rubber from Momentive which offers a high durometer for applications requiring greater dimensional stability. It offers excellent chemical and abrasion resistance and was designed for use in high production applications on manufacturing lines. Product Benefits Convenient 10:1 mixing ratio Excellent dimensional stability High tear strength Virtually no shrinkage (at room temperature cure) Excellent chemical and abrasion resistance Long working time at room temperature allows for potting or reproduction of larger parts Cure rate can be accelerate with heat Technical Properties Color: Blue Cured Shore Hardness: 62 Shore A Elongation: 245% Operating Temperature: -60°C to +200°C

RTV664 is a two part addition curing mold making silicone rubber from Momentive which offers a high durometer for applications requiring greater dimensional stability. It offers excellent chemical and abrasion resistance and was designed for use in high production applications on manufacturing lines.

Product Benefits

  • Convenient 10:1 mixing ratio
  • Excellent dimensional stability
  • High tear strength
  • Virtually no shrinkage (at room temperature cure)
  • Excellent chemical and abrasion resistance
  • Long working time at room temperature allows for potting or reproduction of larger parts
  • Cure rate can be accelerate with heat

Technical Properties

  • Color: Blue
  • Cured Shore Hardness: 62 Shore A
  • Elongation: 245%
  • Operating Temperature: -60°C to +200°C
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Molding Compounds and Resins
Product Number MOSI07017
Product Name Momentive RTV664 Blue Moulding Silicone 1kg Kit
Type Elastomer
Unlock Full Specs
to access all available technical data