Techsil Limited Hylomar® M Non-Setting Gasket 300ml MIPU50018

Description
Hylomar® M is a gasketing compound that is non-setting and non-hardening. It is highly engineered, polyester-urethane based and is resistant to a wide range of fluids. These include, industrial fuels, oils, water and brine, and air, turbine and piston engine combustion products. This product can be used to seal both joint surfaces and threaded parts. The operating temperatures for Hylomar M are between –500C and up to 2500C (-580F and 4820F). Typical Properties Film Thickness- 0.03 mm Surface Finish Max - 3.0 µm Area covered by 80 mls - 1.36 m2 Product coverage after drying- 4 mg/cm2 Solvent Content- 42% Specific Gravity (ASTM D4659) - 1.035
Datasheet
Description
Hylomar® M is a gasketing compound that is non-setting and non-hardening. It is highly engineered, polyester-urethane based and is resistant to a wide range of fluids. These include, industrial fuels, oils, water and brine, and air, turbine and piston engine combustion products. This product can be used to seal both joint surfaces and threaded parts. The operating temperatures for Hylomar M are between –500C and up to 2500C (-580F and 4820F). Typical Properties Film Thickness- 0.03 mm Surface Finish Max - 3.0 µm Area covered by 80 mls - 1.36 m2 Product coverage after drying- 4 mg/cm2 Solvent Content- 42% Specific Gravity (ASTM D4659) - 1.035
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hylomar® M Non-Setting Gasket 300ml - MIPU50018 - Techsil Limited
Bidford on Avon, United Kingdom
Hylomar® M Non-Setting Gasket 300ml
MIPU50018
Hylomar® M Non-Setting Gasket 300ml MIPU50018
Hylomar® M is a gasketing compound that is non-setting and non-hardening. It is highly engineered, polyester-urethane based and is resistant to a wide range of fluids. These include, industrial fuels, oils, water and brine, and air, turbine and piston engine combustion products. This product can be used to seal both joint surfaces and threaded parts. The operating temperatures for Hylomar M are between –500C and up to 2500C (-580F and 4820F). Typical Properties Film Thickness- 0.03 mm Surface Finish Max - 3.0 µm Area covered by 80 mls - 1.36 m2 Product coverage after drying- 4 mg/cm2 Solvent Content- 42% Specific Gravity (ASTM D4659) - 1.035

Hylomar® M is a gasketing compound that is non-setting and non-hardening. It is highly engineered, polyester-urethane based and is resistant to a wide range of fluids. These include, industrial fuels, oils, water and brine, and air, turbine and piston engine combustion products.

This product can be used to seal both joint surfaces and threaded parts.

The operating temperatures for Hylomar M are between –500C and up to 2500C (-580F and 4820F).

Typical Properties

  • Film Thickness- 0.03 mm
  • Surface Finish Max - 3.0 µm
  • Area covered by 80 mls - 1.36 m2
  • Product coverage after drying- 4 mg/cm2
  • Solvent Content- 42%
  • Specific Gravity (ASTM D4659) - 1.035
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number MIPU50018
Product Name Hylomar® M Non-Setting Gasket 300ml
Unlock Full Specs
to access all available technical data

Similar Products

SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyamide
View Details
PEEK Polymer Resin - VICTREX® 381G - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details