Techsil Limited BJB F116 Fast Cast Polyurethane 15 ShoreA 1.5kg BJPU14585

Description
F116 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F116 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 15 Shore A 3.5-4 mins work time 1 - 2 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment
Datasheet
Description
F116 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F116 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 15 Shore A 3.5-4 mins work time 1 - 2 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB F116 Fast Cast Polyurethane 15 ShoreA 1.5kg - BJPU14585 - Techsil Limited
Bidford on Avon, United Kingdom
BJB F116 Fast Cast Polyurethane 15 ShoreA 1.5kg
BJPU14585
BJB F116 Fast Cast Polyurethane 15 ShoreA 1.5kg BJPU14585
F116 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F116 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 15 Shore A 3.5-4 mins work time 1 - 2 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment

F116 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding.

F116 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system.

Product Specifications

  • 15 Shore A
  • 3.5-4 mins work time
  • 1 - 2 hours demold time
  • Fully RoHS/REACH Compliant
  • Translucent amber in color - easy to pigment
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14585
Product Name BJB F116 Fast Cast Polyurethane 15 ShoreA 1.5kg
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Escor™ EAA Copolymer Resins - Escor™ 5200 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 38.00 g / 10 minutes
View Details
ACETAL (CELCON) NATURAL PELLETS - M270 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Acetal or Polyoxymethylene (POM)
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details