Techsil Limited BJB TC814 Aluminium Filled Polyurethane 20lb BJPU14654

Description
BJB TC814 is a durable, aluminum filled polyurethane system that offers excellent duplication properties. Cured parts can be machined or sanded/polished to produce smooth surfaces. Can also be burnished to simulate metal finished for special effects or theming. Product Benefits Low shrink/exotherm Quick demold times Low viscosity Safe to use with platinum based silicones RoHS/REACH Compliant Technical Properties Work Time:12 - 14 minutes Demold Time: 3 - 4 hours Shore Hardness: 85 Shore D
Datasheet
Description
BJB TC814 is a durable, aluminum filled polyurethane system that offers excellent duplication properties. Cured parts can be machined or sanded/polished to produce smooth surfaces. Can also be burnished to simulate metal finished for special effects or theming. Product Benefits Low shrink/exotherm Quick demold times Low viscosity Safe to use with platinum based silicones RoHS/REACH Compliant Technical Properties Work Time:12 - 14 minutes Demold Time: 3 - 4 hours Shore Hardness: 85 Shore D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB TC814 Aluminium Filled Polyurethane 20lb - BJPU14654 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC814 Aluminium Filled Polyurethane 20lb
BJPU14654
BJB TC814 Aluminium Filled Polyurethane 20lb BJPU14654
BJB TC814 is a durable, aluminum filled polyurethane system that offers excellent duplication properties. Cured parts can be machined or sanded/polished to produce smooth surfaces. Can also be burnished to simulate metal finished for special effects or theming. Product Benefits Low shrink/exotherm Quick demold times Low viscosity Safe to use with platinum based silicones RoHS/REACH Compliant Technical Properties Work Time:12 - 14 minutes Demold Time: 3 - 4 hours Shore Hardness: 85 Shore D

BJB TC814 is a durable, aluminum filled polyurethane system that offers excellent duplication properties. Cured parts can be machined or sanded/polished to produce smooth surfaces. Can also be burnished to simulate metal finished for special effects or theming.

Product Benefits

  • Low shrink/exotherm
  • Quick demold times
  • Low viscosity
  • Safe to use with platinum based silicones
  • RoHS/REACH Compliant

Technical Properties

  • Work Time:12 - 14 minutes
  • Demold Time: 3 - 4 hours
  • Shore Hardness: 85 Shore D
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14654
Product Name BJB TC814 Aluminium Filled Polyurethane 20lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4160A - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9600 psi (66190 KPa)
Elongation 420.0 %
View Details
POLYPROPYLENE (PP) BLACK PELLETS - SG702 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details