Techsil Limited BJB TC892 Rigid Polyurethane 80 Shore D 16lb BJPU14635

Description
BJB TC892 is a rigid polyurethane system that can be used to hand pour large electronic housings, models of all kinds and point pf purchase items. Product Benefits Low viscosity Long working time Easy to use 1:1 mix ratio Non-mercury based catalyst system RoHS/REACH Compliant Technical Properties Work Time: 20 minutes Demold Time: 5 - 6 hours Shore Hardness: 80 Shore D
Datasheet
Description
BJB TC892 is a rigid polyurethane system that can be used to hand pour large electronic housings, models of all kinds and point pf purchase items. Product Benefits Low viscosity Long working time Easy to use 1:1 mix ratio Non-mercury based catalyst system RoHS/REACH Compliant Technical Properties Work Time: 20 minutes Demold Time: 5 - 6 hours Shore Hardness: 80 Shore D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB TC892 Rigid Polyurethane 80 Shore D 16lb - BJPU14635 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC892 Rigid Polyurethane 80 Shore D 16lb
BJPU14635
BJB TC892 Rigid Polyurethane 80 Shore D 16lb BJPU14635
BJB TC892 is a rigid polyurethane system that can be used to hand pour large electronic housings, models of all kinds and point pf purchase items. Product Benefits Low viscosity Long working time Easy to use 1:1 mix ratio Non-mercury based catalyst system RoHS/REACH Compliant Technical Properties Work Time: 20 minutes Demold Time: 5 - 6 hours Shore Hardness: 80 Shore D

BJB TC892 is a rigid polyurethane system that can be used to hand pour large electronic housings, models of all kinds and point pf purchase items.

Product Benefits

  • Low viscosity
  • Long working time
  • Easy to use 1:1 mix ratio
  • Non-mercury based catalyst system
  • RoHS/REACH Compliant

Technical Properties

  • Work Time: 20 minutes
  • Demold Time: 5 - 6 hours
  • Shore Hardness: 80 Shore D
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14635
Product Name BJB TC892 Rigid Polyurethane 80 Shore D 16lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

POLYPROPYLENE (PP) - YELLOW PELLETS (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Hydrogenated Nitrile (HNBR) Compounds -  - Cri-Tech, Inc.
Specs
Type Thermally cured
Industry OEM or Industrial
Tensile (Break) 439462 to 490225 psi (3.03E6 to 3.38E6 KPa)
View Details
Low Viscosity, Two Component Epoxy - EP30-1NV - Master Bond, Inc.
Specs
Type Thermally cured; Optical
Form / Shape Liquid
Chemical System Epoxy
View Details
Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details