Techsil Limited BJB PC12 Casting Polyurethane 20 Shore 00 9.6lb BJPU14595

Description
BJB PC-12 is a 20 Shore 00 two component Polyurethane gel system which was originally designed as a slow rebound and vibration dampening material. This product is RoHS compliant and does not contain mercury, MOCA, MDA, TDI or any volatile ingredients making it a very user friendly material. In addition, PC-12 is odorless, non-foaming and cures at room temperature. Pale Yellow/Transparent in color, this grade has a work time of 10-15 minutes with a 20-30 minute gel time and a full demold time of between 16-24 hours.
Datasheet
Description
BJB PC-12 is a 20 Shore 00 two component Polyurethane gel system which was originally designed as a slow rebound and vibration dampening material. This product is RoHS compliant and does not contain mercury, MOCA, MDA, TDI or any volatile ingredients making it a very user friendly material. In addition, PC-12 is odorless, non-foaming and cures at room temperature. Pale Yellow/Transparent in color, this grade has a work time of 10-15 minutes with a 20-30 minute gel time and a full demold time of between 16-24 hours.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB PC12 Casting Polyurethane 20 Shore 00 9.6lb - BJPU14595 - Techsil Limited
Bidford on Avon, United Kingdom
BJB PC12 Casting Polyurethane 20 Shore 00 9.6lb
BJPU14595
BJB PC12 Casting Polyurethane 20 Shore 00 9.6lb BJPU14595
BJB PC-12 is a 20 Shore 00 two component Polyurethane gel system which was originally designed as a slow rebound and vibration dampening material. This product is RoHS compliant and does not contain mercury, MOCA, MDA, TDI or any volatile ingredients making it a very user friendly material. In addition, PC-12 is odorless, non-foaming and cures at room temperature. Pale Yellow/Transparent in color, this grade has a work time of 10-15 minutes with a 20-30 minute gel time and a full demold time of between 16-24 hours.

BJB PC-12 is a 20 Shore 00 two component Polyurethane gel system which was originally designed as a slow rebound and vibration dampening material. This product is RoHS compliant and does not contain mercury, MOCA, MDA, TDI or any volatile ingredients making it a very user friendly material. In addition, PC-12 is odorless, non-foaming and cures at room temperature. Pale Yellow/Transparent in color, this grade has a work time of 10-15 minutes with a 20-30 minute gel time and a full demold time of between 16-24 hours.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14595
Product Name BJB PC12 Casting Polyurethane 20 Shore 00 9.6lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details
PEEK Polymer Resin - VICTREX® 650G - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Two Component, Epoxy Resin Systems - EP21LSCL-1 - Master Bond, Inc.
Specs
Type Thermally cured
Chemical System Epoxy
Industry Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Optoelectronics or Photonics; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 110 Blown - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 3200 psi (22063 KPa)
View Details