Acme Chip Technology Co., Limited Datasheets for Touch Switches and Tactile Switches

Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
2.8MM X 1.9MM / 1.6N / 0.15MM ST
2.8MM X 1.9MM / 2.25N / 0.15MM S
3.0MM X 2.0MM / 1.6N / 0.13MM ST
3.0MM X 2.0MM / 2.4N / 0.13MM ST
3.0MM X 2.0MM / 3.3N / 0.15MM ST
3.0MM X 2.6MM / 1.8N / 0.13MM TR
3.4MM X 1.7MM / 1.6N / 0.11MM ST
3.5 X 2.9 X 1.7MM / 3.5N / 0.15M
3.5 X 2.9 X 1.7MM / 5.0N / 0.15M
3.5 X 2.9 X 1.7MM / 7.0N / 0.15M
3.8MM X 1.9MM / 1.6N / 0.12MM ST
4.7X3.5MM SMD LTSW
6 X 6.1 X 5MM / 2.5N / 1.0MM TRA
6.0MM X 6.0MM / 2.6N / 0.25MM
6MM SQUARE MIDDLE TRAVEL SMD LTS
6MM SQUARE THIN TYPE SMD LTSW
6X6 ILL TACT SMT 260GF HI PURE G
6X6 ILL TACT SMT 260GF HI RED OR
6X6 ILL TACT SMT 260GF HI YELLOW
6X6 ILL TACT THT 260GF HI PURE G
6X6 ILL TACT THT 260GF HI RED OR
6X6 ILL TACT THT 260GF HI YELLOW
EVP-BB LTSW 0.7N
EVP-BB LTSW 1.0N
EVP-BK, TACTILE SW, IP67
FSMMSHP=R/A TACT SWITCH, SMT W/L
LIGHT TOUCH SWITCH
Linear IC's
NON-FULL REEL FSM2JSMAATR TACTIL
SURFACE MOUNT 4.3MM SQUARE TACTI
SWITCH LIGHT TOUCH 3.0N NO SMD
SWITCH LIGHT TOUCH 3.5N SMD
SWITCH TACT 0.02A 15V 0.5N SMD
SWITCH TACT 0.02A 15V 0.5N W/GND
SWITCH TACT 0.02A 15V 1.0N SMD
SWITCH TACT 0.02A 15V 1.0N W/GND
SWITCH TACT 0.02A 15V 1.6N SMD
SWITCH TACT 0.02A 15V 1.6N W/GND
SWITCH TACT SPST X 2 0.05A 12V
SWITCH TACT SPST-NO 0.05A 100V
SWITCH TACT SPST-NO 0.125A 24V
SWITCH TACTILE DPST-NO 0.05A 12V
SWITCH TACTILE SPDT 0.02A 15V
SWITCH TACTILE SPST-NO 0.02A 15V
SWITCH TACTILE SPST-NO 0.03A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 24V
SWITCH TACTILE SPST-NO 0.05A 32V
SWITCH TACTILE SPST-NO 0.05A 50V
SWITCH TACTILE SPST-NO 0.05A BLU
SWITCH TACTILE SPST-NO 0.05A GRN
SWITCH TACTILE SPST-NO 0.1A 100V
SWITCH TACTILE SPST-NO 0.4VA 28V
SWITCH TACTILE SPST-NO 3VA 28V
SWITCH TACTILE SPST-NO 50MA 12V
SWITCH TACTILE SPST-NO 50MA 48V
SWITCH TACTILE SPST-NO 50MA 50V
SWITCH TACTILE
SWITHC TACTILE
ULTRA-MINIATURE SURFACE MOUNT TA

<< Prev Next >>