Panasonic Switches - Tactile Switches EVP-ANDA1A

Description
Win Source Part Number: 958096-EVP-ANDA1A Category: Switches>Tactile Switches Series: EVPAN Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 7,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.20mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 5.20mm x 2.90mm Illumination: Non-Illuminated Operating Force: 220gf Mechanical Life: 100,000 Cycles Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 70°C Alternative Parts (Cross-Reference): EVQ-P7C01K; EVQP7A01K; EVQ-P7J01P; TL3340AF160QG; PTS840GKPSMTRLFS; PTS840PMSMTRLFSEVPAN DA1A; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: EVPANDA1A,P15498CT,P 15498TR,P15498DKR Base Product Number: EVP-AN
Request a Quote Datasheet
Description
Win Source Part Number: 958096-EVP-ANDA1A Category: Switches>Tactile Switches Series: EVPAN Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 7,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.20mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 5.20mm x 2.90mm Illumination: Non-Illuminated Operating Force: 220gf Mechanical Life: 100,000 Cycles Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 70°C Alternative Parts (Cross-Reference): EVQ-P7C01K; EVQP7A01K; EVQ-P7J01P; TL3340AF160QG; PTS840GKPSMTRLFS; PTS840PMSMTRLFSEVPAN DA1A; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: EVPANDA1A,P15498CT,P 15498TR,P15498DKR Base Product Number: EVP-AN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
958096-EVP-ANDA1A
Switches - Tactile Switches 958096-EVP-ANDA1A
Win Source Part Number: 958096-EVP-ANDA1A Category: Switches>Tactile Switches Series: EVPAN Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 7,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.20mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 5.20mm x 2.90mm Illumination: Non-Illuminated Operating Force: 220gf Mechanical Life: 100,000 Cycles Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 70°C Alternative Parts (Cross-Reference): EVQ-P7C01K; EVQP7A01K; EVQ-P7J01P; TL3340AF160QG; PTS840GKPSMTRLFS; PTS840PMSMTRLFSEVPAN DA1A; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: EVPANDA1A,P15498CT,P 15498TR,P15498DKR Base Product Number: EVP-AN

Win Source Part Number: 958096-EVP-ANDA1A
Category: Switches>Tactile Switches
Series: EVPAN
Termination Style: SMD (SMT) Tab
Package: Tape & Reel
Standard Package: 7,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Switch Travel: 0.20mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Side Actuated
Outline: 5.20mm x 2.90mm
Illumination: Non-Illuminated
Operating Force: 220gf
Mechanical Life: 100,000 Cycles
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
Alternative Parts (Cross-Reference): EVQ-P7C01K; EVQP7A01K; EVQ-P7J01P; TL3340AF160QG; PTS840GKPSMTRLFS; PTS840PMSMTRLFSEVPANDA1A;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: Panasonic Electronic Components
Other Names: EVPANDA1A,P15498CT,P15498TR,P15498DKR
Base Product Number: EVP-AN

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVP-ANDA1A
Tactile Switches EVP-ANDA1A
Tactile Switches SMD3.5x2.9mm Side-op Half Dive, 2.2N

Tactile Switches SMD3.5x2.9mm Side-op Half Dive, 2.2N

Buy Now Datasheet
SWITCH TACTILE SPST-NO 0.05A 12V - 590-EVP-ANDA1A - Utmel Electronic Limited
Hong Kong, China
SWITCH TACTILE SPST-NO 0.05A 12V
590-EVP-ANDA1A
SWITCH TACTILE SPST-NO 0.05A 12V 590-EVP-ANDA1A
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Shenzhen, China
Switches - Tactile Switches
EVP-ANDA1A
Switches - Tactile Switches EVP-ANDA1A
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Switch, Tactile, Spst-No, 50Ma, 12Vdc; Product Range Panasonic - 52W2464 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, 12Vdc; Product Range Panasonic
52W2464
Switch, Tactile, Spst-No, 50Ma, 12Vdc; Product Range Panasonic 52W2464
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC; Product Range:EVPAN Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC; IP Rating:-RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, 12VDC; Product Range:EVPAN Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Full Reel; Product Range Panasonic - 01X1634 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Full Reel; Product Range Panasonic
01X1634
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Full Reel; Product Range Panasonic 01X1634
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, FULL REEL; Product Range:EVPAN Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, FULL REEL; Product Range:EVPAN Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 958096-EVP-ANDA1A EVP-ANDA1A 590-EVP-ANDA1A EVP-ANDA1A 52W2464 01X1634
Product Name Switches - Tactile Switches Tactile Switches SWITCH TACTILE SPST-NO 0.05A 12V Switches - Tactile Switches Switch, Tactile, Spst-No, 50Ma, 12Vdc; Product Range Panasonic Switch, Tactile, Spst-No, 50Ma, 12Vdc, Full Reel; Product Range Panasonic
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.5 lbs (0.2200 kg) 0.5 lbs (0.2243 kg) 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg)
Max. Actuating Force 0.5 lbs (0.2200 kg) 0.5 lbs (0.2243 kg) 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg)
Terminal Type Gull Wing Lead Surface Mount Technology; SMD (SMT) Tab Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

B3F Tactile Switch - B3F-5051 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers
N program - NDT - Pushbutton - NDTGN/101D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Tactile Switches - 36-5133-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details