Panasonic Tactile Switches - EVP-AWBD2A EVP-AWBD2A

Description
Manufacturer: Panasonic Win Source Part Number: 851176-EVP-AWBD2A Series: EVPAW Features: Tactile Switch Package: Reel - TR Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: P19743DKR, EVPAWBD2A, P19743CT, P19743TR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 851176-EVP-AWBD2A Series: EVPAW Features: Tactile Switch Package: Reel - TR Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: P19743DKR, EVPAWBD2A, P19743CT, P19743TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EVP-AWBD2A - 851176-EVP-AWBD2A - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - EVP-AWBD2A
851176-EVP-AWBD2A
Tactile Switches - EVP-AWBD2A 851176-EVP-AWBD2A
Manufacturer: Panasonic Win Source Part Number: 851176-EVP-AWBD2A Series: EVPAW Features: Tactile Switch Package: Reel - TR Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: P19743DKR, EVPAWBD2A, P19743CT, P19743TR

Manufacturer: Panasonic
Win Source Part Number: 851176-EVP-AWBD2A
Series: EVPAW
Features: Tactile Switch
Package: Reel - TR
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Other Part Number: P19743DKR, EVPAWBD2A, P19743CT, P19743TR

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVP-AWBD2A
Tactile Switches EVP-AWBD2A
Tactile Switches 3.0x2.0mm 1.6N 0.13mm Travel IP67

Tactile Switches 3.0x2.0mm 1.6N 0.13mm Travel IP67

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVP-AWBD2A
Switches - Tactile Switches EVP-AWBD2A
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Tactile Switch, Spst, 0.02A, 15V, Smd; Product Range Panasonic - 97Y8093 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.02A, 15V, Smd; Product Range Panasonic
97Y8093
Tactile Switch, Spst, 0.02A, 15V, Smd; Product Range Panasonic 97Y8093
TACTILE SWITCH, SPST, 0.02A, 15V, SMD; Product Range:EVPAW Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.02A, 15V, SMD; Product Range:EVPAW Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 851176-EVP-AWBD2A EVP-AWBD2A EVP-AWBD2A 97Y8093
Product Name Tactile Switches - EVP-AWBD2A Tactile Switches Switches - Tactile Switches Tactile Switch, Spst, 0.02A, 15V, Smd; Product Range Panasonic
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Pad Surface Mount Technology; Surface Mount
Min. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Max Current Rating 0.0200 amps 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3351-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details