SWITCH TACTILE SPST-NO 0.02A 15V
SWITCH TACTILE SPST-NO 0.02A 15V
Tactile Switches Swtch Lite Touch SMD 1.7mm ht J-bent 1.0N
| Acme Chip Technology Co., Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVP-AA102K | 590-EVP-AA102K | EVP-AA102K |
| Product Name | Switches - Tactile Switches | SWITCH TACTILE SPST-NO 0.02A 15V | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Off-Mom | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Min. Actuating Force | 0.2 lbs (0.1000 kg) | 0.2 lbs (0.1000 kg) | 0.5 lbs (0.2243 kg) |
| Max. Actuating Force | 0.2 lbs (0.1000 kg) | 0.2 lbs (0.1000 kg) | 0.5 lbs (0.2243 kg) |