Panasonic Tactile Switches - EVP-AKE31A EVP-AKE31A

Description
Manufacturer: Panasonic Win Source Part Number: 918764-EVP-AKE31A Series: EVPAK Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: EVPAKE31A, P123437CT, P123437TR, P123437DKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918764-EVP-AKE31A Series: EVPAK Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: EVPAKE31A, P123437CT, P123437TR, P123437DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVP-AKE31A
918764-EVP-AKE31A
Tactile Switches - EVP-AKE31A 918764-EVP-AKE31A
Manufacturer: Panasonic Win Source Part Number: 918764-EVP-AKE31A Series: EVPAK Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: EVPAKE31A, P123437CT, P123437TR, P123437DKR

Manufacturer: Panasonic
Win Source Part Number: 918764-EVP-AKE31A
Series: EVPAK
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: EVPAKE31A, P123437CT, P123437TR, P123437DKR

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVP-AKE31A
Switches - Tactile Switches EVP-AKE31A
3.8MM X 1.9MM / 1.6N / 0.12MM ST

3.8MM X 1.9MM / 1.6N / 0.12MM ST

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVP-AKE31A
Tactile Switches EVP-AKE31A
Tactile Switches Light Touch Switch

Tactile Switches Light Touch Switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 918764-EVP-AKE31A EVP-AKE31A EVP-AKE31A
Product Name Tactile Switches - EVP-AKE31A Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-1930-2-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Tactile Switches - 2331373-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-RG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
6 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details