SWITCH TACTILE SPST-NO 0.02A 15V
Tactile Switches Switch Light Touch 6mm Square SMD
SWITCH TACTILE SPST-NO 0.02A 15V
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-Q2D01W | EVQ-Q2D01W | 590-EVQ-Q2D01W |
| Product Name | Switches - Tactile Switches | Tactile Switches | SWITCH TACTILE SPST-NO 0.02A 15V |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Off-Mom | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Min. Actuating Force | 0.1 lbs (0.0500 kg) | 0.1 lbs (0.0510 kg) | 0.1 lbs (0.0500 kg) |
| Max. Actuating Force | 0.1 lbs (0.0500 kg) | 0.1 lbs (0.0510 kg) | 0.1 lbs (0.0500 kg) |