Manufacturer: Panasonic
Win Source Part Number: 853024-EVP-BB2A9B000
Series: EVPBB
Features: Tactile Switch
Package: Reel - TR
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8536.50.9031
Other Part Number: P19888CT, P19888DKR, EVPBB2A9B000, P19888TR
SWITCH TACTILE SPST-NO 0.02A 15V
Tactile Switches 2.6x1.6mm 1.6N 0.11mm travel IP67
SWITCH TACTILE SPST-NO 0.02A 15V
| Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 853024-EVP-BB2A9B000 | EVP-BB2A9B000 | EVP-BB2A9B000 | EVP-BB2A9B000 |
| Product Name | Tactile Switches - EVP-BB2A9B000 | Switches - Tactile Switches | Tactile Switches | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Off-Mom | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | SPST-NO | |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1631 kg) | ||
| Max. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.1600 kg) |