Panasonic Tactile Switches EVQ-P9W02W

Description
Tactile Switches 4.7x3.5x2.5mm 4N 0.25mm Travel IP67
Datasheet
Description
Tactile Switches 4.7x3.5x2.5mm 4N 0.25mm Travel IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
EVQ-P9W02W
Tactile Switches EVQ-P9W02W
Tactile Switches 4.7x3.5x2.5mm 4N 0.25mm Travel IP67

Tactile Switches 4.7x3.5x2.5mm 4N 0.25mm Travel IP67

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVQ-P9W02W
Switches - Tactile Switches EVQ-P9W02W
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVQ-P9W02W EVQ-P9W02W
Product Name Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Gull Wing Lead
Features RoHS
Min. Actuating Force 0.9 lbs (0.4078 kg) 0.9 lbs (0.3999 kg)
Max. Actuating Force 0.9 lbs (0.4078 kg) 0.9 lbs (0.3999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3U Ultra-small Tactile Switch (SMT) - B3U-3000P-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
8 suppliers
Low Profile Process Sealed Tactile - JB15HAP-4HH - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details