Panasonic Switches - Tactile Switches EVP-AEDB2A

Description
SWITCH TACTILE SPST-NO 0.02A 15V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.02A 15V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
EVP-AEDB2A
Switches - Tactile Switches EVP-AEDB2A
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic - 52W2452 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic
52W2452
Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic 52W2452
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC; Product Range:EVPAE Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Rectangular Button; Actuating Force:300gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 20mA, 15VDC; Product Range:EVPAE Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Rectangular Button; Actuating Force:300gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVP-AEDB2A
Tactile Switches EVP-AEDB2A
Tactile Switches SMD 4.5x2.2mm Edge mount 3.0N

Tactile Switches SMD 4.5x2.2mm Edge mount 3.0N

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVP-AEDB2A 52W2452 EVP-AEDB2A
Product Name Switches - Tactile Switches Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg) 0.7 lbs (0.3059 kg)
Max. Actuating Force 0.7 lbs (0.2999 kg) 0.7 lbs (0.3059 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-2041-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3100PM-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
6 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details