Panasonic Switches - Tactile Switches EVP-ASFC1A

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
EVP-ASFC1A
Switches - Tactile Switches EVP-ASFC1A
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Switch, Tactile, 50Ma, 12Vdc, Solder; Product Range Panasonic - 06X4033 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 50Ma, 12Vdc, Solder; Product Range Panasonic
06X4033
Switch, Tactile, 50Ma, 12Vdc, Solder; Product Range Panasonic 06X4033
SWITCH, TACTILE, 50MA, 12VDC, SOLDER; Product Range:EVPAS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, 50MA, 12VDC, SOLDER; Product Range:EVPAS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tactile, 50Ma, 12Vdc, Solder, Full Reel; Product Range Panasonic - 06X4034 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 50Ma, 12Vdc, Solder, Full Reel; Product Range Panasonic
06X4034
Switch, Tactile, 50Ma, 12Vdc, Solder, Full Reel; Product Range Panasonic 06X4034
SWITCH, TACTILE, 50MA, 12VDC, SOLDER, FULL REEL; Product Range:EVPAS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

SWITCH, TACTILE, 50MA, 12VDC, SOLDER, FULL REEL; Product Range:EVPAS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVP-ASFC1A
Tactile Switches EVP-ASFC1A
Tactile Switches Swtch Lite Touch SMD 5mm ht J-bent 3.2N

Tactile Switches Swtch Lite Touch SMD 5mm ht J-bent 3.2N

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVP-ASFC1A 06X4033 EVP-ASFC1A
Product Name Switches - Tactile Switches Switch, Tactile, 50Ma, 12Vdc, Solder; Product Range Panasonic Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg) 0.5 lbs (0.2243 kg)
Max. Actuating Force 0.8 lbs (0.3499 kg) 0.5 lbs (0.2243 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3679-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers
Dome Style, Sealed, Subminiature, Momentary Action - P7-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-B2B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Compact Four Leg Key Pad Dome - 5153TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers