Panasonic Switches - Tactile Switches EVP-AT2L1B000

Description
Win Source Part Number: 1382047-EVP-AT2L1B00 0 Category: Switches>Tactile Switches Series: EVPAT Termination Style: SMD (SMT) Tab Package: Tape & Reel Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.11mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Side Actuated Outline: 4.20mm x 1.73mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 500,000 Cycles Mounting Type: Edge Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Actuator Length, Right Angle: 0.56mm ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8536.50.9031 Mfr: Panasonic Base Product Number: EVP-AT Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382047-EVP-AT2L1B00 0 Category: Switches>Tactile Switches Series: EVPAT Termination Style: SMD (SMT) Tab Package: Tape & Reel Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.11mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Side Actuated Outline: 4.20mm x 1.73mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 500,000 Cycles Mounting Type: Edge Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Actuator Length, Right Angle: 0.56mm ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8536.50.9031 Mfr: Panasonic Base Product Number: EVP-AT Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1382047-EVP-AT2L1B000 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1382047-EVP-AT2L1B000
Switches - Tactile Switches 1382047-EVP-AT2L1B000
Win Source Part Number: 1382047-EVP-AT2L1B00 0 Category: Switches>Tactile Switches Series: EVPAT Termination Style: SMD (SMT) Tab Package: Tape & Reel Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.11mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Side Actuated Outline: 4.20mm x 1.73mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 500,000 Cycles Mounting Type: Edge Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Actuator Length, Right Angle: 0.56mm ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8536.50.9031 Mfr: Panasonic Base Product Number: EVP-AT Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10,000 pcs

Win Source Part Number: 1382047-EVP-AT2L1B000
Category: Switches>Tactile Switches
Series: EVPAT
Termination Style: SMD (SMT) Tab
Package: Tape & Reel
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.11mm
Contact Rating @ Voltage: 0.02A @ 15VDC
Actuator Orientation: Side Actuated
Outline: 4.20mm x 1.73mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 500,000 Cycles
Mounting Type: Edge Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Actuator Length, Right Angle: 0.56mm
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8536.50.9031
Mfr: Panasonic
Base Product Number: EVP-AT
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 10,000 pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVP-AT2L1B000
Tactile Switches EVP-AT2L1B000
Tactile Switches 4.3mm X1.7mm Edge Mount side push 1.6N

Tactile Switches 4.3mm X1.7mm Edge Mount side push 1.6N

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVP-AT2L1B000
Switches - Tactile Switches EVP-AT2L1B000
3.4MM X 1.7MM / 1.6N / 0.11MM ST

3.4MM X 1.7MM / 1.6N / 0.11MM ST

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1382047-EVP-AT2L1B000 EVP-AT2L1B000 EVP-AT2L1B000
Product Name Switches - Tactile Switches Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9002-R1R - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL5LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - 1241.1620 - VAST STOCK CO., LIMITED
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features RoHS
View Details
3 suppliers
Tactile Switches - 2331365-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details