Panasonic Tactile Switches - EVQ-P7L01K EVQ-P7L01K

Description
Manufacturer: Panasonic Win Source Part Number: 918777-EVQ-P7L01K Series: EVQP7 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: EVQP7L01K, P12280SDKR, P12280SCT, P12280STR, P12280STR-NDR, P12280SCT-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918777-EVQ-P7L01K Series: EVQP7 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: EVQP7L01K, P12280SDKR, P12280SCT, P12280STR, P12280STR-NDR, P12280SCT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQ-P7L01K
918777-EVQ-P7L01K
Tactile Switches - EVQ-P7L01K 918777-EVQ-P7L01K
Manufacturer: Panasonic Win Source Part Number: 918777-EVQ-P7L01K Series: EVQP7 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: EVQP7L01K, P12280SDKR, P12280SCT, P12280STR, P12280STR-NDR, P12280SCT-NDR

Manufacturer: Panasonic
Win Source Part Number: 918777-EVQ-P7L01K
Series: EVQP7
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: EVQP7L01K, P12280SDKR, P12280SCT, P12280STR, P12280STR-NDR, P12280SCT-NDR

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVQ-P7L01K
Switches - Tactile Switches EVQ-P7L01K
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 918777-EVQ-P7L01K EVQ-P7L01K
Product Name Tactile Switches - EVQ-P7L01K Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1825910-7 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
9 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-Y2Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-1930-2-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers