Panasonic Tactile Switches - EVQ-Q1D06M EVQ-Q1D06M

Description
Manufacturer: Panasonic Win Source Part Number: 849691-EVQ-Q1D06M Series: EVQQ1 Features: Tactile Switch Package: Reel - TR Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8536.50.9031 Other Part Number: P15961SDKR, EVQQ1D06M, P15961STR, P15961SCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 849691-EVQ-Q1D06M Series: EVQQ1 Features: Tactile Switch Package: Reel - TR Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8536.50.9031 Other Part Number: P15961SDKR, EVQQ1D06M, P15961STR, P15961SCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQ-Q1D06M
849691-EVQ-Q1D06M
Tactile Switches - EVQ-Q1D06M 849691-EVQ-Q1D06M
Manufacturer: Panasonic Win Source Part Number: 849691-EVQ-Q1D06M Series: EVQQ1 Features: Tactile Switch Package: Reel - TR Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8536.50.9031 Other Part Number: P15961SDKR, EVQQ1D06M, P15961STR, P15961SCT

Manufacturer: Panasonic
Win Source Part Number: 849691-EVQ-Q1D06M
Series: EVQQ1
Features: Tactile Switch
Package: Reel - TR
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8536.50.9031
Other Part Number: P15961SDKR, EVQQ1D06M, P15961STR, P15961SCT

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVQ-Q1D06M
Switches - Tactile Switches EVQ-Q1D06M
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVQ-Q1D06M
Tactile Switches EVQ-Q1D06M
Tactile Switches Tactile Switch Light Touch, SMD

Tactile Switches Tactile Switch Light Touch, SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 849691-EVQ-Q1D06M EVQ-Q1D06M EVQ-Q1D06M
Product Name Tactile Switches - EVQ-Q1D06M Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.9 lbs (0.3999 kg) 0.9 lbs (0.4078 kg)
Max. Actuating Force 0.9 lbs (0.3999 kg) 0.9 lbs (0.4078 kg)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-048 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2-1437565-7 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-B2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers