Panasonic Switches - Tactile Switches EVQ-P8603M

Description
Win Source Part Number: 1008585-EVQ-P8603M Category: Switches>Tactile Switches Series: EVQP8 Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 2,500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.25mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Side Actuated Outline: 6.20mm x 2.55mm Illumination: Non-Illuminated Operating Force: 350gf Mechanical Life: 200,000 Cycles Mounting Type: Edge Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Actuator Length, Right Angle: 2.10mm ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P12317SDKR,P12317SCT -NDR,P12317STR-NDR,P 12317SCT,EVQP8603M,P 12317STR Base Product Number: EVQ-P8 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1008585-EVQ-P8603M Category: Switches>Tactile Switches Series: EVQP8 Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 2,500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.25mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Side Actuated Outline: 6.20mm x 2.55mm Illumination: Non-Illuminated Operating Force: 350gf Mechanical Life: 200,000 Cycles Mounting Type: Edge Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Actuator Length, Right Angle: 2.10mm ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P12317SDKR,P12317SCT -NDR,P12317STR-NDR,P 12317SCT,EVQP8603M,P 12317STR Base Product Number: EVQ-P8 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1008585-EVQ-P8603M
Switches - Tactile Switches 1008585-EVQ-P8603M
Win Source Part Number: 1008585-EVQ-P8603M Category: Switches>Tactile Switches Series: EVQP8 Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 2,500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.25mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Side Actuated Outline: 6.20mm x 2.55mm Illumination: Non-Illuminated Operating Force: 350gf Mechanical Life: 200,000 Cycles Mounting Type: Edge Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Actuator Length, Right Angle: 2.10mm ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P12317SDKR,P12317SCT -NDR,P12317STR-NDR,P 12317SCT,EVQP8603M,P 12317STR Base Product Number: EVQ-P8 Product Status: Obsolete

Win Source Part Number: 1008585-EVQ-P8603M
Category: Switches>Tactile Switches
Series: EVQP8
Termination Style: SMD (SMT) Tab
Package: Tape & Reel
Standard Package: 2,500
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.02A @ 15VDC
Actuator Orientation: Side Actuated
Outline: 6.20mm x 2.55mm
Illumination: Non-Illuminated
Operating Force: 350gf
Mechanical Life: 200,000 Cycles
Mounting Type: Edge Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Actuator Length, Right Angle: 2.10mm
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: Panasonic Electronic Components
Other Names: P12317SDKR,P12317SCT-NDR,P12317STR-NDR,P12317SCT,EVQP8603M,P12317STR
Base Product Number: EVQ-P8
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVQ-P8603M
Switches - Tactile Switches EVQ-P8603M
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1008585-EVQ-P8603M EVQ-P8603M
Product Name Switches - Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg)
Max. Actuating Force 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2506467-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Tactile Switches - Z10713-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL7LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-7042-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers