Tactile Switches 6x6x3.1mm 0.8N W/O Grnd Term
6MM SQUARE THIN TYPE SMD LTSW
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-6Q203W | EVQ-6Q203W |
| Product Name | Tactile Switches | Switches - Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | J Form Lead | |
| Features | RoHS | |
| Min. Actuating Force | 0.2 lbs (0.0816 kg) | 0.2 lbs (0.0800 kg) |
| Max. Actuating Force | 0.2 lbs (0.0816 kg) | 0.2 lbs (0.0800 kg) |