Panasonic Tactile Switches - EVQ-PJX04M EVQ-PJX04M

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1010238-EVQ-PJX04M Packaging: Cut Reel Termination Style: J Lead Features: Tactile Feedback Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 50,000 Cycles Categories: Switches Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Actuator Height off PCB, Vertical: 4.30mm Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1010238-EVQ-PJX04M Packaging: Cut Reel Termination Style: J Lead Features: Tactile Feedback Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 50,000 Cycles Categories: Switches Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Actuator Height off PCB, Vertical: 4.30mm Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQ-PJX04M
1010238-EVQ-PJX04M
Tactile Switches - EVQ-PJX04M 1010238-EVQ-PJX04M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1010238-EVQ-PJX04M Packaging: Cut Reel Termination Style: J Lead Features: Tactile Feedback Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 50,000 Cycles Categories: Switches Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Actuator Height off PCB, Vertical: 4.30mm Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1010238-EVQ-PJX04M
Packaging: Cut Reel
Termination Style: J Lead
Features: Tactile Feedback
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 3.50mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 50,000 Cycles
Categories: Switches
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Actuator Height off PCB, Vertical: 4.30mm
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVQ-PJX04M
Switches - Tactile Switches EVQ-PJX04M
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1010238-EVQ-PJX04M EVQ-PJX04M
Product Name Tactile Switches - EVQ-PJX04M Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331416-1 - TE Connectivity
Specs
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.1 lbs (0.0400 kg)
View Details
Light Touch Miniature Pushbutton - EB2011-BF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details