Panasonic Tactile Switches EVQ-P1Y05M

Description
Tactile Switches SPST-NO Force 2.5 N w/ Push Plate 5mmH
Datasheet
Description
Tactile Switches SPST-NO Force 2.5 N w/ Push Plate 5mmH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
EVQ-P1Y05M
Tactile Switches EVQ-P1Y05M
Tactile Switches SPST-NO Force 2.5 N w/ Push Plate 5mmH

Tactile Switches SPST-NO Force 2.5 N w/ Push Plate 5mmH

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVQ-P1Y05M
Switches - Tactile Switches EVQ-P1Y05M
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVQ-P1Y05M EVQ-P1Y05M
Product Name Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Leadless
Features RoHS
Min. Actuating Force 0.6 lbs (0.2549 kg) 0.6 lbs (0.2550 kg)
Max. Actuating Force 0.6 lbs (0.2549 kg) 0.6 lbs (0.2550 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9012-HG1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Tactile Switches - 36-5135-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
R program - RDL - Illuminated pushbutton - RDLMGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details