Panasonic Tactile Switches - EVQ-PPBA25 EVQ-PPBA25

Description
Manufacturer: Panasonic Win Source Part Number: 871302-EVQ-PPBA25 Series: EVQPP Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: P8086SDKR, P8086STR-NDR, P8086STR, EVQPPBA25, P8086SCT-NDR, P8086SCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871302-EVQ-PPBA25 Series: EVQPP Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: P8086SDKR, P8086STR-NDR, P8086STR, EVQPPBA25, P8086SCT-NDR, P8086SCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQ-PPBA25
871302-EVQ-PPBA25
Tactile Switches - EVQ-PPBA25 871302-EVQ-PPBA25
Manufacturer: Panasonic Win Source Part Number: 871302-EVQ-PPBA25 Series: EVQPP Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: P8086SDKR, P8086STR-NDR, P8086STR, EVQPPBA25, P8086SCT-NDR, P8086SCT

Manufacturer: Panasonic
Win Source Part Number: 871302-EVQ-PPBA25
Series: EVQPP
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Other Part Number: P8086SDKR, P8086STR-NDR, P8086STR, EVQPPBA25, P8086SCT-NDR, P8086SCT

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVQ-PPBA25
Switches - Tactile Switches EVQ-PPBA25
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 871302-EVQ-PPBA25 EVQ-PPBA25
Product Name Tactile Switches - EVQ-PPBA25 Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2337230-3 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-1000P - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
8 suppliers
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-4 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-3915-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers