Panasonic Switches - Tactile Switches EVP-BT3A4A000

Description
SWITCH TACT 0.02A 15V 1.0N SMD
Datasheet
Description
SWITCH TACT 0.02A 15V 1.0N SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
EVP-BT3A4A000
Switches - Tactile Switches EVP-BT3A4A000
SWITCH TACT 0.02A 15V 1.0N SMD

SWITCH TACT 0.02A 15V 1.0N SMD

Supplier's Site
Tactile Switch, 0.02A, 15Vdc, Smd, 100Gf; Product Range Panasonic - 36AJ6980 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, Smd, 100Gf; Product Range Panasonic
36AJ6980
Tactile Switch, 0.02A, 15Vdc, Smd, 100Gf; Product Range Panasonic 36AJ6980
TACTILE SWITCH, 0.02A, 15VDC, SMD, 100GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, SMD, 100GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.02A, 15Vdc, Smd, 100Gf; Product Range Panasonic - 36AJ6979 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, Smd, 100Gf; Product Range Panasonic
36AJ6979
Tactile Switch, 0.02A, 15Vdc, Smd, 100Gf; Product Range Panasonic 36AJ6979
TACTILE SWITCH, 0.02A, 15VDC, SMD, 100GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, SMD, 100GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVP-BT3A4A000 36AJ6980
Product Name Switches - Tactile Switches Tactile Switch, 0.02A, 15Vdc, Smd, 100Gf; Product Range Panasonic
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.2 lbs (0.1020 kg) 0.2 lbs (0.1000 kg)
Max. Actuating Force 0.2 lbs (0.1020 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-2041-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3F Tactile Switch - B3F-1052-G - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
4 suppliers
Tactile Switches - 36-5135-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers