Panasonic Tactile Switch, 0.02A, 15Vdc, Smd, 100Gf; Product Range Panasonic EVP-BT3C4A000

Description
TACTILE SWITCH, 0.02A, 15VDC, SMD, 100GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.02A, 15VDC, SMD, 100GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.02A, 15Vdc, Smd, 100Gf; Product Range Panasonic - 36AJ6982 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, Smd, 100Gf; Product Range Panasonic
36AJ6982
Tactile Switch, 0.02A, 15Vdc, Smd, 100Gf; Product Range Panasonic 36AJ6982
TACTILE SWITCH, 0.02A, 15VDC, SMD, 100GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, SMD, 100GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.02A, 15Vdc, Smd, 100Gf; Product Range Panasonic - 36AJ6981 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, Smd, 100Gf; Product Range Panasonic
36AJ6981
Tactile Switch, 0.02A, 15Vdc, Smd, 100Gf; Product Range Panasonic 36AJ6981
TACTILE SWITCH, 0.02A, 15VDC, SMD, 100GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, SMD, 100GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Tactile Switches
EVP-BT3C4A000
Switches - Tactile Switches EVP-BT3C4A000
SWITCH TACT 0.02A 15V 1.0N SMD

SWITCH TACT 0.02A 15V 1.0N SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 36AJ6982 EVP-BT3C4A000
Product Name Tactile Switch, 0.02A, 15Vdc, Smd, 100Gf; Product Range Panasonic Switches - Tactile Switches
Terminal Type Surface Mount Technology; Surface Mount
Features RoHS
Min. Actuating Force 0.2 lbs (0.1000 kg) 0.2 lbs (0.1020 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4299-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Dome Style, Sealed, Subminiature, Momentary Action - P7-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-R1R - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers
Compact Four Leg Key Pad Dome - 5156TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers