Panasonic Switches - Tactile Switches EVQ-P1B05M

Description
Win Source Part Number: 974186-EVQ-P1B05M Category: Switches>Tactile Switches Series: EVQP1 Termination Style: J Lead Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 1.30mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.10mm x 6.00mm Illumination: Non-Illuminated Operating Force: 350gf Mechanical Life: 30,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 5.00mm ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P10889STR,EVQP1B05M, P10889STR-NDR,P10889 SCT-NDR,P10889SCT Base Product Number: EVQ-P1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 974186-EVQ-P1B05M Category: Switches>Tactile Switches Series: EVQP1 Termination Style: J Lead Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 1.30mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.10mm x 6.00mm Illumination: Non-Illuminated Operating Force: 350gf Mechanical Life: 30,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 5.00mm ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P10889STR,EVQP1B05M, P10889STR-NDR,P10889 SCT-NDR,P10889SCT Base Product Number: EVQ-P1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
974186-EVQ-P1B05M
Switches - Tactile Switches 974186-EVQ-P1B05M
Win Source Part Number: 974186-EVQ-P1B05M Category: Switches>Tactile Switches Series: EVQP1 Termination Style: J Lead Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 1.30mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.10mm x 6.00mm Illumination: Non-Illuminated Operating Force: 350gf Mechanical Life: 30,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 5.00mm ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P10889STR,EVQP1B05M, P10889STR-NDR,P10889 SCT-NDR,P10889SCT Base Product Number: EVQ-P1 Product Status: Obsolete

Win Source Part Number: 974186-EVQ-P1B05M
Category: Switches>Tactile Switches
Series: EVQP1
Termination Style: J Lead
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,000
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 1.30mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.10mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 350gf
Mechanical Life: 30,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 5.00mm
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: Panasonic Electronic Components
Other Names: P10889STR,EVQP1B05M,P10889STR-NDR,P10889SCT-NDR,P10889SCT
Base Product Number: EVQ-P1
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVQ-P1B05M
Switches - Tactile Switches EVQ-P1B05M
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 974186-EVQ-P1B05M EVQ-P1B05M
Product Name Switches - Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg)
Max. Actuating Force 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Non-Illuminated Selector Momentary and Maintained  Push Buttons - AS2-3P - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Hardware - AT4077B - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
Tactile Switches - 1571627-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details