Panasonic Tactile Switches EVP-AYG0BA

Description
Tactile Switches 3.4x2.9mm 2.4N 0.15mm Travel IP67
Datasheet
Description
Tactile Switches 3.4x2.9mm 2.4N 0.15mm Travel IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
EVP-AYG0BA
Tactile Switches EVP-AYG0BA
Tactile Switches 3.4x2.9mm 2.4N 0.15mm Travel IP67

Tactile Switches 3.4x2.9mm 2.4N 0.15mm Travel IP67

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVP-AYG0BA
Switches - Tactile Switches EVP-AYG0BA
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVP-AYG0BA EVP-AYG0BA
Product Name Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Gull Wing Lead
Features RoHS
Min. Actuating Force 0.5 lbs (0.2447 kg) 0.5 lbs (0.2400 kg)
Max. Actuating Force 0.5 lbs (0.2447 kg) 0.5 lbs (0.2400 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9012-HG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
N program - NDT - Pushbutton - NDTGR/RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Tactile Switches - 36-5174-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details