Panasonic Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range Panasonic EVP-BT5J4A000

Description
TACTILE SWITCH, 0.02A, 15VDC, SMD, 160GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.02A, 15VDC, SMD, 160GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range Panasonic - 36AJ6998 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range Panasonic
36AJ6998
Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range Panasonic 36AJ6998
TACTILE SWITCH, 0.02A, 15VDC, SMD, 160GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, SMD, 160GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range Panasonic - 36AJ6997 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range Panasonic
36AJ6997
Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range Panasonic 36AJ6997
TACTILE SWITCH, 0.02A, 15VDC, SMD, 160GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, SMD, 160GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Tactile Switches
EVP-BT5J4A000
Switches - Tactile Switches EVP-BT5J4A000
SWITCH TACT 0.02A 15V 1.6N W/GND

SWITCH TACT 0.02A 15V 1.6N W/GND

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 36AJ6998 EVP-BT5J4A000
Product Name Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range Panasonic Switches - Tactile Switches
Terminal Type Surface Mount Technology; Surface Mount
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1630 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 3-101-023-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
4 suppliers
Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
B3F Tactile Switch - B3F-4105 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers
Tactile Switches - 36-5174-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers