Panasonic Tactile Switches - EVP-AWCA2A EVP-AWCA2A

Description
Manufacturer: Panasonic Win Source Part Number: 918768-EVP-AWCA2A Series: EVPAW Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: P16851DKR, P16851CT, P16851TR, EVPAWCA2A
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918768-EVP-AWCA2A Series: EVPAW Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: P16851DKR, P16851CT, P16851TR, EVPAWCA2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVP-AWCA2A
918768-EVP-AWCA2A
Tactile Switches - EVP-AWCA2A 918768-EVP-AWCA2A
Manufacturer: Panasonic Win Source Part Number: 918768-EVP-AWCA2A Series: EVPAW Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: P16851DKR, P16851CT, P16851TR, EVPAWCA2A

Manufacturer: Panasonic
Win Source Part Number: 918768-EVP-AWCA2A
Series: EVPAW
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: P16851DKR, P16851CT, P16851TR, EVPAWCA2A

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVP-AWCA2A
Switches - Tactile Switches EVP-AWCA2A
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 918768-EVP-AWCA2A EVP-AWCA2A
Product Name Tactile Switches - EVP-AWCA2A Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.5 lbs (0.2400 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-Y1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Tactile Switches - 36-5153-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers