Manufacturer: Panasonic
Win Source Part Number: 918781-EVQ-PRDA09
Series: EVQPR
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO x 2 Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Other Part Number: P12288SDKR, P12288SCT, P12288STR, P12288STR-NDR, P12288SCT-NDR, EVQPRDA09
Tactile Switches SPDT Leaded Light Touch Switch
SWITCH TACTILE SPDT 0.02A 15V
| Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 918781-EVQ-PRDA09 | EVQ-PRDA09 | EVQ-PRDA09 |
| Product Name | Tactile Switches - EVQ-PRDA09 | Tactile Switches | Switches - Tactile Switches |
| Features | RoHS | ||
| Max Current Rating | 0.0200 amps | 0.0200 amps | |
| Max DC Voltage Rating | 15 volts | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact |
Gullwing
Through hole