SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches 3.5x2.9mm Right Ang Light Touch Switch
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD; Product Range:EVQP7 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-P7K01P | EVQ-P7K01P | 83T2835 |
| Product Name | Switches - Tactile Switches | Tactile Switches | Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range Panasonic |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.1600 kg) |
| Max. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1631 kg) |