SWITCH TACTILE SPST-NO 0.02A 15V
SWITCH TACTILE SPST-NO 0.02A 15V
Tactile Switches 3.5x2.9mm 3.5N Long Life .15mm Trvl IP67
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVP-AAM02W | EVP-AAM02W | EVP-AAM02W |
| Product Name | Switches - Tactile Switches | Tactile Switches | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Off-Mom | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO | Single Pole, Single Throw (SPST) |
| Min. Actuating Force | 0.8 lbs (0.3499 kg) | 0.8 lbs (0.3568 kg) | |
| Max. Actuating Force | 0.8 lbs (0.3499 kg) | 0.8 lbs (0.3499 kg) | 0.8 lbs (0.3568 kg) |