Panasonic Switches - Tactile Switches EVP-AWCD2A

Description
Win Source Part Number: 961232-EVP-AWCD2A Category: Switches>Tactile Switches Series: EVPAW Termination Style: SMD (SMT) Tab Package: Tape & Reel Ingress Protection: IP67 - Dust Tight, Waterproof Standard Package: 10,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.13mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 3.00mm x 2.00mm Illumination: Non-Illuminated Operating Force: 240gf Mechanical Life: 500,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 0.60mm Alternative Parts (Cross-Reference): SKHMQLE010; TL3780AF330QG; KSEM31GLFS; EVP-AWBD2A; TL3750AF100QG; KSC741GLFSEVPAWCD2A; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P19744CT,P19744DKR,E VPAWCD2A,P19744TR Base Product Number: EVP-AW
Request a Quote Datasheet
Description
Win Source Part Number: 961232-EVP-AWCD2A Category: Switches>Tactile Switches Series: EVPAW Termination Style: SMD (SMT) Tab Package: Tape & Reel Ingress Protection: IP67 - Dust Tight, Waterproof Standard Package: 10,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.13mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 3.00mm x 2.00mm Illumination: Non-Illuminated Operating Force: 240gf Mechanical Life: 500,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 0.60mm Alternative Parts (Cross-Reference): SKHMQLE010; TL3780AF330QG; KSEM31GLFS; EVP-AWBD2A; TL3750AF100QG; KSC741GLFSEVPAWCD2A; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P19744CT,P19744DKR,E VPAWCD2A,P19744TR Base Product Number: EVP-AW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
961232-EVP-AWCD2A
Switches - Tactile Switches 961232-EVP-AWCD2A
Win Source Part Number: 961232-EVP-AWCD2A Category: Switches>Tactile Switches Series: EVPAW Termination Style: SMD (SMT) Tab Package: Tape & Reel Ingress Protection: IP67 - Dust Tight, Waterproof Standard Package: 10,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.13mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 3.00mm x 2.00mm Illumination: Non-Illuminated Operating Force: 240gf Mechanical Life: 500,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 0.60mm Alternative Parts (Cross-Reference): SKHMQLE010; TL3780AF330QG; KSEM31GLFS; EVP-AWBD2A; TL3750AF100QG; KSC741GLFSEVPAWCD2A; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P19744CT,P19744DKR,E VPAWCD2A,P19744TR Base Product Number: EVP-AW

Win Source Part Number: 961232-EVP-AWCD2A
Category: Switches>Tactile Switches
Series: EVPAW
Termination Style: SMD (SMT) Tab
Package: Tape & Reel
Ingress Protection: IP67 - Dust Tight, Waterproof
Standard Package: 10,000
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.13mm
Contact Rating @ Voltage: 0.02A @ 15VDC
Actuator Orientation: Top Actuated
Outline: 3.00mm x 2.00mm
Illumination: Non-Illuminated
Operating Force: 240gf
Mechanical Life: 500,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 0.60mm
Alternative Parts (Cross-Reference): SKHMQLE010; TL3780AF330QG; KSEM31GLFS; EVP-AWBD2A; TL3750AF100QG; KSC741GLFSEVPAWCD2A;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: Panasonic Electronic Components
Other Names: P19744CT,P19744DKR,EVPAWCD2A,P19744TR
Base Product Number: EVP-AW

Buy Now Datasheet
Switch, Tact, 15V, 0.02A, Smd; Product Range Panasonic - 97Y8094 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tact, 15V, 0.02A, Smd; Product Range Panasonic
97Y8094
Switch, Tact, 15V, 0.02A, Smd; Product Range Panasonic 97Y8094
SWITCH, TACT, 15V, 0.02A, SMD; Product Range:EVPAW Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; IP Rating:IP67 RoHS Compliant: Yes

SWITCH, TACT, 15V, 0.02A, SMD; Product Range:EVPAW Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
EVP-AWCD2A
Switches - Tactile Switches EVP-AWCD2A
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 961232-EVP-AWCD2A 97Y8094 EVP-AWCD2A
Product Name Switches - Tactile Switches Switch, Tact, 15V, 0.02A, Smd; Product Range Panasonic Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.5 lbs (0.2400 kg) 0.5 lbs (0.2400 kg) 0.5 lbs (0.2400 kg)
Max. Actuating Force 0.5 lbs (0.2400 kg) 0.5 lbs (0.2400 kg)
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3679-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers
Tactile Switches - 2506467-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-B2B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details