Acme Chip Technology Co., Limited Datasheets for Touch Switches and Tactile Switches

Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
SWITCH TACT 50MA 12V
SWITCH TACT SPST-NO 20MA 12V
SWITCH TACT SPST-NO 50MA 12V
SWITCH TACT SPST-NO 50MA 24V
SWITCH TACT SPST-NO 50MA 32V
SWITCH TACTILE SPST 50MA 32V
SWITCH TACTILE SPST-NC 0.05A 50V
SWITCH TACTILE SPST-NO 0.02A 15V
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 24V
SWITCH TACTILE SPST-NO 0.05A 50V
SWITCH TACTILE SPST-NO 50MA 12V
SWITCH TACTILE SPST-NO 50MA 24V
SWITCH TACTILE SPSTX2 0.02A 30V
SWITCH TACTILE SPSTX2 0.05A 12V
SWITCH TACTILE
Switches
TACT ULTRA JB 3.0X2.6X0.45 100GF
TACT ULTRA JB 3.0X2.6X0.45 160GF
TACT ULTRA JB 3.0X2.6X0.65 100GF
TACT ULTRA JB 3.0X2.6X0.65 160GF
TACT ULTRA JB 3.7X3.7X0.35 160GF
TACT ULTRA JB 3.7X3.7X0.35 235GF
TACT ULTRA TB 2.6X1.6X0.55 160GF
TACT ULTRA TB 2.8X1.9X0.6 160GF
TACT ULTRA TB 2.8X1.9X0.6 200GF
TACT ULTRA TB 3.0X2.0X0.6 160GF
TACT ULTRA TB 3.0X2.0X0.6 180GF
TACT ULTRA TB 3.0X2.0X0.6 240GF

<< Prev