Panasonic Tactile Switches EVQ-P2002W

Description
Tactile Switches 4.7x3.5mm SMD Light Touch Switch
Datasheet
Description
Tactile Switches 4.7x3.5mm SMD Light Touch Switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
EVQ-P2002W
Tactile Switches EVQ-P2002W
Tactile Switches 4.7x3.5mm SMD Light Touch Switch

Tactile Switches 4.7x3.5mm SMD Light Touch Switch

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVQ-P2002W
Switches - Tactile Switches EVQ-P2002W
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVQ-P2002W EVQ-P2002W
Product Name Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type J Form Lead
Features RoHS
Min. Actuating Force 0.2 lbs (0.1020 kg) 0.2 lbs (0.1000 kg)
Max. Actuating Force 0.2 lbs (0.1020 kg) 0.2 lbs (0.1000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-2PB - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Illuminated Low Profile Process Sealed Tactile - JB15HLPF-JF - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3F Tactile Switch - B3F-1100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
5 suppliers