Acme Chip Technology Co., Limited Datasheets for Touch Switches and Tactile Switches
Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more
| Product Name | Notes |
|---|---|
| SMT 3.0 X 2.6 MM TACT SWITCH WIT | |
| SMT 4.5 X 4.5 MM TACT SWITCH, 16 | |
| SMT 4.7 X 3.5 MM J-BEND TACT SWI | |
| SMT 6.2 X 3.0 MM TACT SWITCH WIT | |
| SW TACT SPST-NO 12MA 24V GOLD | |
| SWITCH SMD 6.5N | |
| SWITCH TACT SPST-NO 0.025A 50V | |
| SWITCH TACTILE GW W 6X6 EIGHT, 2 | |
| SWITCH TACTILE J W 6X6 75T LF SE | |
| SWITCH TACTILE SPDT 0.05A 24V | |
| SWITCH TACTILE SPST-NO 0.02A 15V | |
| SWITCH TACTILE SPST-NO 0.05A 12V | |
| SWITCH TACTILE SPST-NO 0.05A 24V | |
| SWITCH TACTILE SPST-NO 0.1A 16V | |
| SWITCH TACTILE SPST-NO 0.1A 24V | |
| SWITCH TACTILE SPST-NO 12MA 24V | |
| SWITCH TACTILE SPST-NO 24V QUIET | |
| SWITCH TACTILE SPST-NO 25MA 50V | |
| SWITCH TACTILE TH NW 6X6 1000B L | |
| SWITCH TACTILE | |
| Switches | |
| TACT SWITCH -LF | |
| TACT SWITCH 12X12MM VERTICAL TYP | |
| TACT SWITCH 4.2X3.2MM VERTICAL T | |
| WS-TASU TACT SWITCH | |
| WS-TASV 6 X 6 MM J-HOOK SMD HERM | |
| WS-TASV TACT SWITCH IP67 | |
| WS-TASV TACT SWITCH WASHABLE | |
| WS-TASV TACT SWITCH |
| << Prev | Next >> |