Panasonic Switches - Tactile Switches EVP-ANBA1A

Description
Win Source Part Number: 1122995-EVP-ANBA1A Category: Switches>Tactile Switches Series: EVPAN Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 7,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.20mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 5.20mm x 2.90mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P17180CT,P17180DKR,E VPANBA1A,P17180TR,EV P-ANBA1A-ND Base Product Number: EVP-AN
Request a Quote Datasheet
Description
Win Source Part Number: 1122995-EVP-ANBA1A Category: Switches>Tactile Switches Series: EVPAN Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 7,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.20mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 5.20mm x 2.90mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P17180CT,P17180DKR,E VPANBA1A,P17180TR,EV P-ANBA1A-ND Base Product Number: EVP-AN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1122995-EVP-ANBA1A
Switches - Tactile Switches 1122995-EVP-ANBA1A
Win Source Part Number: 1122995-EVP-ANBA1A Category: Switches>Tactile Switches Series: EVPAN Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 7,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.20mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 5.20mm x 2.90mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P17180CT,P17180DKR,E VPANBA1A,P17180TR,EV P-ANBA1A-ND Base Product Number: EVP-AN

Win Source Part Number: 1122995-EVP-ANBA1A
Category: Switches>Tactile Switches
Series: EVPAN
Termination Style: SMD (SMT) Tab
Package: Tape & Reel
Standard Package: 7,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Switch Travel: 0.20mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Side Actuated
Outline: 5.20mm x 2.90mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: Panasonic Electronic Components
Other Names: P17180CT,P17180DKR,EVPANBA1A,P17180TR,EVP-ANBA1A-ND
Base Product Number: EVP-AN

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVP-ANBA1A
Tactile Switches EVP-ANBA1A
Tactile Switches SMD3.5x2.9mm Side-op Half Dive, 1.6N

Tactile Switches SMD3.5x2.9mm Side-op Half Dive, 1.6N

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVP-ANBA1A
Switches - Tactile Switches EVP-ANBA1A
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1122995-EVP-ANBA1A EVP-ANBA1A EVP-ANBA1A
Product Name Switches - Tactile Switches Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.5 lbs (0.2243 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.5 lbs (0.2243 kg) 0.4 lbs (0.1600 kg)
Terminal Type Gull Wing Lead
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-949 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2331402-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3F Tactile Switch - B3F-6000 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
8 suppliers