Tactile Switches 6x6x2mm 0.8N With Grnd Term
TACTILE SWITCH, SPST, 0.02A, 15VDC, SMD; Product Range:EVQ7Q2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:80gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
6MM SQUARE THIN TYPE SMD LTSW
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-7Q201W | 07AH7911 | EVQ-7Q201W |
| Product Name | Tactile Switches | Tactile Switch, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic | Switches - Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | J Form Lead | Surface Mount Technology; Surface Mount | |
| Features | RoHS | RoHS | |
| Min. Actuating Force | 0.2 lbs (0.0816 kg) | 0.2 lbs (0.0800 kg) | 0.2 lbs (0.0800 kg) |
| Max. Actuating Force | 0.2 lbs (0.0816 kg) | 0.2 lbs (0.0800 kg) |