The Panasonic tactile switch (part number 06X4030) features a compact design with external dimensions of 6.0 mm x 6.1 mm and a height of 5.0 mm, including the push plate. It is rated for a maximum current of 50 mA at 12 VDC and has a low contact resistance of 100 mΩ maximum. The switch is designed for surface mounting and utilizes J-bent-type terminals for excellent solderability. This switch operates with a snap action mechanism and is available in various operating forces, including 1.6 N, 2.0 N, 2.2 N, 2.5 N, 3.0 N, and 3.5 N, with travel distances of either 1.0 mm or 1.3 mm. It has a mechanical endurance of up to 100,000 cycles for most operating forces, ensuring reliability in applications. The operating temperature range is from -40 °C to +90 °C, making it suitable for diverse environments. Recommended applications include use in car electronic equipment and as input switches for telephones and electronic musical instruments. The product is supplied in bulk with a minimum quantity of 2000 pieces per reel.
Manufacturer: Panasonic
Win Source Part Number: 918766-EVP-ASDC1A
Series: EVPAS
Operating Temperature Range: -40°C ~ 90°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.50.9031
Other Part Number: P16856TR, EVPASDC1A, P16856CT, P16856DKR
SWITCH, TACTILE, 50MA, 12VDC, SOLDER; Product Range:EVPAS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
SWITCH, TACTILE, 50MA, 12VDC, SOLDER, FULL REEL; Product Range:EVPAS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches Swtch Lite Touch SMD 5mm ht J-bent 2.5N
| Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 918766-EVP-ASDC1A | 06X4029 | EVP-ASDC1A | EVP-ASDC1A |
| Product Name | Tactile Switches - EVP-ASDC1A | Switch, Tactile, 50Ma, 12Vdc, Solder; Product Range Panasonic | Switches - Tactile Switches | Tactile Switches |
| Terminal Type | Surface Mount Technology; Surface Mount | Gull Wing Lead | ||
| Features | RoHS | RoHS | ||
| Min. Actuating Force | 0.6 lbs (0.2500 kg) | 0.6 lbs (0.2500 kg) | 0.5 lbs (0.2243 kg) | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact |