Panasonic Tactile Switches EVP-BB0AAB000

Description
Tactile Switches 2.6x1.6x0.5mm 0.7N 0.08mm Travel
Datasheet
Description
Tactile Switches 2.6x1.6x0.5mm 0.7N 0.08mm Travel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EVP-BB0AAB000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
EVP-BB0AAB000
Tactile Switches EVP-BB0AAB000
Tactile Switches 2.6x1.6x0.5mm 0.7N 0.08mm Travel

Tactile Switches 2.6x1.6x0.5mm 0.7N 0.08mm Travel

Buy Now Datasheet
Tactile Switch, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic - 07AH7902 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic
07AH7902
Tactile Switch, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic 07AH7902
TACTILE SWITCH, SPST, 0.02A, 15VDC, SMD; Product Range:EVPBB Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:70gf; Contact Rating:20mA at 15VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.02A, 15VDC, SMD; Product Range:EVPBB Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:70gf; Contact Rating:20mA at 15VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
EVP-BB0AAB000
Switches - Tactile Switches EVP-BB0AAB000
EVP-BB LTSW 0.7N

EVP-BB LTSW 0.7N

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVP-BB0AAB000 07AH7902 EVP-BB0AAB000
Product Name Tactile Switches Tactile Switch, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type J Form Lead Surface Mount Technology; Surface Mount
Features RoHS RoHS
Min. Actuating Force 0.2 lbs (0.0714 kg) 0.2 lbs (0.0700 kg) 0.2 lbs (0.0700 kg)
Max. Actuating Force 0.2 lbs (0.0714 kg) 0.2 lbs (0.0700 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Print and SMD Switch 6x6 - 6x6 mm tact switches Tactile Momentary Switches: Compact and Relaible with Gullwing or Through hole in diffrenten Heights - SCHURTER Inc
Specs
Switch Function Momentary Contact
Terminal Type

Gullwing

Through hole

Features Is UL listed; RoHS
View Details
Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-RG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details