Acme Chip Technology Co., Limited Datasheets for Touch Switches and Tactile Switches

Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
13466467
SMT TACT SWITCH
SWITCH PB SPST-NO 50MA 12V
SWITCH TACT SPST-NO .05A 16VDC
SWITCH TACT SPST-NO 50MA 12V
SWITCH TACTILE MICROMINI SPST NO
SWITCH TACTILE SPST-NO 0.03A 24V
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 48V
SWITCH TACTILE SPST-NO 0.05A 50V
SWITCH TACTILE SPST-NO 50MA 12V
SWITCH TACTILE SPST-NO 50MA 48V
SWITCH TACTILE SPST-NO 50MA 50V
SWITCH TACTILE SPSTX2 0.05A 12V
SWITCH TACTILE SPSTX2 50MA 12V
SWITCH TACTILE, SPST-NO, 0.02A 1
SWITCH TACTILE, SPST-NO, 0.05A 1
SWITCH TACTILE
Switches
TACT 4.5 X 4.5, 3.8 MM H, 1.0N,
TACT MINI GW 5.2X5.2X0.8 100GF
TACT MINI GW 5.2X5.2X0.8 160GF
TACT MINI GW 5.2X5.2X0.8 260GF
TACT MINI GW 5.2X5.2X1.5 100GF
TACT MINI GW 5.2X5.2X1.5 160GF
TACT MINI GW 5.2X5.2X1.5 260GF
TACT MINI GW 5.2X5.2X1.5 70GF
TACT MINI GW 5.2X5.2X2 100GF
TACT MINI GW 5.2X5.2X2 160GF
TACT MINI GW 5.2X5.2X2 260GF
TACT MINI GW 5.2X5.2X2 70GF
TACT MINI JB 5.2X5.2X0.8 100GF
TACT MINI JB 5.2X5.2X0.8 160GF
TACT MINI JB 5.2X5.2X0.8 260GF
TACT MINI JB 5.2X5.2X1.5 100GF
TACT MINI JB 5.2X5.2X1.5 160GF
TACT MINI JB 5.2X5.2X1.5 260GF
TACT MINI JB 5.2X5.2X1.5 70GF
TACT MINI JB 5.2X5.2X2 100GF
TACT MINI JB 5.2X5.2X2 160GF
TACT MINI JB 5.2X5.2X2 260GF
TACT MINI JB 5.2X5.2X2 70GF
TACT

<< Prev Next >>