Panasonic Tactile Switches - EVP-AWED4A EVP-AWED4A

Description
Manufacturer: Panasonic Win Source Part Number: 871296-EVP-AWED4A Series: EVPAW Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.50.9031 Other Part Number: P123440DKR, P123440TR, EVPAWED4A, P123440CT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871296-EVP-AWED4A Series: EVPAW Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.50.9031 Other Part Number: P123440DKR, P123440TR, EVPAWED4A, P123440CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVP-AWED4A
871296-EVP-AWED4A
Tactile Switches - EVP-AWED4A 871296-EVP-AWED4A
Manufacturer: Panasonic Win Source Part Number: 871296-EVP-AWED4A Series: EVPAW Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.50.9031 Other Part Number: P123440DKR, P123440TR, EVPAWED4A, P123440CT

Manufacturer: Panasonic
Win Source Part Number: 871296-EVP-AWED4A
Series: EVPAW
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.50.9031
Other Part Number: P123440DKR, P123440TR, EVPAWED4A, P123440CT

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVP-AWED4A
Switches - Tactile Switches EVP-AWED4A
3.0MM X 2.0MM / 3.3N / 0.15MM ST

3.0MM X 2.0MM / 3.3N / 0.15MM ST

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVP-AWED4A
Tactile Switches EVP-AWED4A
Tactile Switches EVPAWED4A

Tactile Switches EVPAWED4A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 871296-EVP-AWED4A EVP-AWED4A EVP-AWED4A
Product Name Tactile Switches - EVP-AWED4A Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.7 lbs (0.3299 kg) 0.7 lbs (0.3364 kg)
Max. Actuating Force 0.7 lbs (0.3299 kg) 0.7 lbs (0.3364 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3U Ultra-small Tactile Switch (SMT) - B3U-1000P[] - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Max. Mechanical Life 200000 Number of electrical operations
View Details
N program - NDL - Illuminated pushbutton - NDLGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Mini Four Leg Key Pad Dome - 5133TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details