Panasonic Tactile Switches EVQ-7P6B40

Description
Tactile Switches SPST-NO Force 1 N w/o Push Plate .4mmH
Datasheet
Description
Tactile Switches SPST-NO Force 1 N w/o Push Plate .4mmH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
EVQ-7P6B40
Tactile Switches EVQ-7P6B40
Tactile Switches SPST-NO Force 1 N w/o Push Plate .4mmH

Tactile Switches SPST-NO Force 1 N w/o Push Plate .4mmH

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVQ-7P6B40
Switches - Tactile Switches EVQ-7P6B40
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVQ-7P6B40 EVQ-7P6B40
Product Name Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Leadless
Features RoHS
Min. Actuating Force 0.2 lbs (0.1020 kg) 0.2 lbs (0.1020 kg)
Max. Actuating Force 0.2 lbs (0.1020 kg) 0.2 lbs (0.1020 kg)
Unlock Full Specs
to access all available technical data

Similar Products

EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL7LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1-2213818-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-G1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers