Manufacturer: Panasonic
Win Source Part Number: 918765-EVP-ANDE1A
Series: EVPAN
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 7000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.50.9031
Other Part Number: EVPANDE1A, P15930SCT, P15930SDKR, P15930STR
Tactile Switches SWITCH TACTILE
SWITCH TACTILE SPST-NO 0.05A 12V
| Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 918765-EVP-ANDE1A | EVP-ANDE1A | EVP-ANDE1A |
| Product Name | Tactile Switches - EVP-ANDE1A | Tactile Switches | Switches - Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Gull Wing Lead | ||
| Features | RoHS | ||
| Min. Actuating Force | 0.5 lbs (0.2243 kg) | 0.5 lbs (0.2200 kg) | |
| Max. Actuating Force | 0.5 lbs (0.2243 kg) | 0.5 lbs (0.2200 kg) |