Panasonic Tactile Switches - EVP-AWCD4A EVP-AWCD4A

Description
Manufacturer: Panasonic Win Source Part Number: 918769-EVP-AWCD4A Series: EVPAW Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.50.9031 Other Part Number: P123439CT, P123439TR, P123439DKR, EVPAWCD4A
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918769-EVP-AWCD4A Series: EVPAW Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.50.9031 Other Part Number: P123439CT, P123439TR, P123439DKR, EVPAWCD4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVP-AWCD4A
918769-EVP-AWCD4A
Tactile Switches - EVP-AWCD4A 918769-EVP-AWCD4A
Manufacturer: Panasonic Win Source Part Number: 918769-EVP-AWCD4A Series: EVPAW Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.50.9031 Other Part Number: P123439CT, P123439TR, P123439DKR, EVPAWCD4A

Manufacturer: Panasonic
Win Source Part Number: 918769-EVP-AWCD4A
Series: EVPAW
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.50.9031
Other Part Number: P123439CT, P123439TR, P123439DKR, EVPAWCD4A

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVP-AWCD4A
Tactile Switches EVP-AWCD4A
Tactile Switches EVPAWCD4A

Tactile Switches EVPAWCD4A

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVP-AWCD4A
Switches - Tactile Switches EVP-AWCD4A
3.0MM X 2.0MM / 2.4N / 0.13MM ST

3.0MM X 2.0MM / 2.4N / 0.13MM ST

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 918769-EVP-AWCD4A EVP-AWCD4A EVP-AWCD4A
Product Name Tactile Switches - EVP-AWCD4A Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Pad
Features RoHS
Min. Actuating Force 0.5 lbs (0.2447 kg) 0.5 lbs (0.2400 kg)
Max. Actuating Force 0.5 lbs (0.2447 kg) 0.5 lbs (0.2400 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3351-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Tactile Switches - 1571527-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
B3FS Tactile Switch (SMT) - B3FS-1012P - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
9 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details