Panasonic Switches - Tactile Switches EVP-AWED2A

Description
Win Source Part Number: 1120617-EVP-AWED2A Category: Switches>Tactile Switches Series: EVPAW Termination Style: SMD (SMT) Tab Package: Tape & Reel Ingress Protection: IP67 - Dust Tight, Waterproof Standard Package: 10,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.15mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 3.00mm x 2.00mm Illumination: Non-Illuminated Operating Force: 330gf Mechanical Life: 300,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 0.60mm Alternative Parts (Cross-Reference): EVPAWED2A; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P19745CT,P19745DKR,E VPAWED2A,P19745TR Base Product Number: EVP-AW
Request a Quote Datasheet
Description
Win Source Part Number: 1120617-EVP-AWED2A Category: Switches>Tactile Switches Series: EVPAW Termination Style: SMD (SMT) Tab Package: Tape & Reel Ingress Protection: IP67 - Dust Tight, Waterproof Standard Package: 10,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.15mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 3.00mm x 2.00mm Illumination: Non-Illuminated Operating Force: 330gf Mechanical Life: 300,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 0.60mm Alternative Parts (Cross-Reference): EVPAWED2A; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P19745CT,P19745DKR,E VPAWED2A,P19745TR Base Product Number: EVP-AW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1120617-EVP-AWED2A
Switches - Tactile Switches 1120617-EVP-AWED2A
Win Source Part Number: 1120617-EVP-AWED2A Category: Switches>Tactile Switches Series: EVPAW Termination Style: SMD (SMT) Tab Package: Tape & Reel Ingress Protection: IP67 - Dust Tight, Waterproof Standard Package: 10,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.15mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 3.00mm x 2.00mm Illumination: Non-Illuminated Operating Force: 330gf Mechanical Life: 300,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 0.60mm Alternative Parts (Cross-Reference): EVPAWED2A; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P19745CT,P19745DKR,E VPAWED2A,P19745TR Base Product Number: EVP-AW

Win Source Part Number: 1120617-EVP-AWED2A
Category: Switches>Tactile Switches
Series: EVPAW
Termination Style: SMD (SMT) Tab
Package: Tape & Reel
Ingress Protection: IP67 - Dust Tight, Waterproof
Standard Package: 10,000
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.15mm
Contact Rating @ Voltage: 0.02A @ 15VDC
Actuator Orientation: Top Actuated
Outline: 3.00mm x 2.00mm
Illumination: Non-Illuminated
Operating Force: 330gf
Mechanical Life: 300,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 0.60mm
Alternative Parts (Cross-Reference): EVPAWED2A;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: Panasonic Electronic Components
Other Names: P19745CT,P19745DKR,EVPAWED2A,P19745TR
Base Product Number: EVP-AW

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVP-AWED2A
Switches - Tactile Switches EVP-AWED2A
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Switch, Tact, 15V, 0.02A, Smd; Product Range Panasonic - 97Y8095 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tact, 15V, 0.02A, Smd; Product Range Panasonic
97Y8095
Switch, Tact, 15V, 0.02A, Smd; Product Range Panasonic 97Y8095
SWITCH, TACT, 15V, 0.02A, SMD; Product Range:EVPAW Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:330gf; Contact Rating:20mA at 15VDC; IP Rating:IP67 RoHS Compliant: Yes

SWITCH, TACT, 15V, 0.02A, SMD; Product Range:EVPAW Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:330gf; Contact Rating:20mA at 15VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1120617-EVP-AWED2A EVP-AWED2A 97Y8095
Product Name Switches - Tactile Switches Switches - Tactile Switches Switch, Tact, 15V, 0.02A, Smd; Product Range Panasonic
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.7 lbs (0.3299 kg) 0.7 lbs (0.3299 kg) 0.7 lbs (0.3299 kg)
Max. Actuating Force 0.7 lbs (0.3299 kg) 0.7 lbs (0.3299 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9012-B1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
N program - NDT - Pushbutton - NDTSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details