Panasonic Switches - Tactile Switches EVP-BT5A4A000

Description
SWITCH TACT 0.02A 15V 1.6N SMD
Datasheet
Description
SWITCH TACT 0.02A 15V 1.6N SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
EVP-BT5A4A000
Switches - Tactile Switches EVP-BT5A4A000
SWITCH TACT 0.02A 15V 1.6N SMD

SWITCH TACT 0.02A 15V 1.6N SMD

Supplier's Site
Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range Panasonic - 36AJ6991 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range Panasonic
36AJ6991
Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range Panasonic 36AJ6991
TACTILE SWITCH, 0.02A, 15VDC, SMD, 160GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, SMD, 160GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range Panasonic - 36AJ6992 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range Panasonic
36AJ6992
Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range Panasonic 36AJ6992
TACTILE SWITCH, 0.02A, 15VDC, SMD, 160GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, SMD, 160GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVP-BT5A4A000 36AJ6991
Product Name Switches - Tactile Switches Tactile Switch, 0.02A, 15Vdc, Smd, 160Gf; Product Range Panasonic
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1630 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1630 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3457-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-R1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Tactile Switches - 36-5174-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers