Panasonic Tactile Switches - EVP-AA502W EVP-AA502W

Description
Manufacturer: Panasonic Win Source Part Number: 849690-EVP-AA502W Series: EVPAA Features: Tactile Switch Package: Reel - TR Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.50.9031 Other Part Number: P15195DKR, P15195CT, P15195TR, EVPAA502W
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 849690-EVP-AA502W Series: EVPAA Features: Tactile Switch Package: Reel - TR Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.50.9031 Other Part Number: P15195DKR, P15195CT, P15195TR, EVPAA502W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVP-AA502W
849690-EVP-AA502W
Tactile Switches - EVP-AA502W 849690-EVP-AA502W
Manufacturer: Panasonic Win Source Part Number: 849690-EVP-AA502W Series: EVPAA Features: Tactile Switch Package: Reel - TR Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.50.9031 Other Part Number: P15195DKR, P15195CT, P15195TR, EVPAA502W

Manufacturer: Panasonic
Win Source Part Number: 849690-EVP-AA502W
Series: EVPAA
Features: Tactile Switch
Package: Reel - TR
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8536.50.9031
Other Part Number: P15195DKR, P15195CT, P15195TR, EVPAA502W

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVP-AA502W
Tactile Switches EVP-AA502W
Tactile Switches Swtch Lite Touch SMD 1.7mm ht J-bent 2.4N

Tactile Switches Swtch Lite Touch SMD 1.7mm ht J-bent 2.4N

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
EVP-AA502W
Switches - Tactile Switches EVP-AA502W
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 849690-EVP-AA502W EVP-AA502W EVP-AA502W
Product Name Tactile Switches - EVP-AA502W Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Gull Wing Lead
Features RoHS
Min. Actuating Force 0.5 lbs (0.2243 kg) 0.5 lbs (0.2400 kg)
Max. Actuating Force 0.5 lbs (0.2243 kg) 0.5 lbs (0.2400 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3914-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Tactile Switches - 1571563-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.2 lbs (0.1000 kg)
View Details
5 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-R2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details